Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D7PF2AA

Description
DPDT RELAY - 120 VAC COIL
Request a Quote Datasheet
Description
DPDT RELAY - 120 VAC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D7PF2AA-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D7PF2AA-ND
Power Relays, Over 2 Amps 5730-D7PF2AA-ND
DPDT RELAY - 120 VAC COIL

DPDT RELAY - 120 VAC COIL

Buy Now Datasheet
Relay, Dpdt, 277Vac, 28Vdc, 12A; Contact Configuration Eaton Cutler Hammer - 40T8632 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 28Vdc, 12A; Contact Configuration Eaton Cutler Hammer
40T8632
Relay, Dpdt, 277Vac, 28Vdc, 12A; Contact Configuration Eaton Cutler Hammer 40T8632
RELAY, DPDT, 277VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
CHGP General Purpose - D7PF2AA - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP General Purpose
D7PF2AA
CHGP General Purpose D7PF2AA
DPDT RELAY - 120 VAC COIL

DPDT RELAY - 120 VAC COIL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 5730-D7PF2AA-ND 40T8632 D7PF2AA
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 28Vdc, 12A; Contact Configuration Eaton Cutler Hammer CHGP General Purpose
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details