ICE CUBE RELAY, 3PDT, 10A, 120VA
ICE CUBE RELAY, 3PDT, 10A, 120VAC COIL
ICE CUBE RELAY, 3PDT, 10A, 120VAC COIL
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 5730-D5RF3A-ND | D5RF3A | 77Y7416 |
| Product Name | Power Relays, Over 2 Amps | CHGP General Purpose | Ice Cube Relay, 3Pdt, 10A, 120Vac Coil Eaton Cutler Hammer |
| Relay Type | General | General | |
| Mounting | Socketable | ||
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw |