Red Lion Controls, Inc. Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Product Name Notes
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture...
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.708" (18 mm) Diameter Maximum Switching Frequency 1 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture...
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses...