Littelfuse, Inc. Datasheets for Safety Sensor Switches

Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more

Product Name Notes
10-35A Ball and Lever Actuator Style
10A at 12V DC. Normally Off. On with plunger depressed, spring return to Off.Two screw terminals. 7/16" (7.9mm) diameter mounting stem, 7/16" –20 (7.9mm) long, with two flats for mounting...
10A at 12V DC. SPST, normally Off. On with plunger depressed, spring return to Off. PVC coated housing protects against moisture and dirt. Two 18AWG wire leads, 7" long. Button-head...
For Neutral Safety and Back-up Lamp Switches. Molded of durable PVC to resist moisture and dirt. Internal ring forms a seal with the groove around the switch housing. Fits Cole...
Littelfuse Pushpull Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Neutral Safety and Backup...