Samtec Inc. Pin & Socket Connectors MLE-112-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-112-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-112-01-G-DV
Pin & Socket Connectors MLE-112-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec - 11P5223 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec
11P5223
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec 11P5223
SOCKET, 1.0MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-112-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-112-01-G-DV
CONN RCPT 24POS 0.039 GOLD SMD

CONN RCPT 24POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-112-01-G-DV 11P5223 MLE-112-01-G-DV
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details