The Socket, 1.0Mm, SMT, 2X10 Position (part number 85T5607) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm. It features 20 contacts arranged in 2 rows and is suitable for surface mount technology. The contact material is beryllium copper, and the product is RoHS compliant. The socket has a current rating of 2.9 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It supports a maximum of 100 mating cycles with a gold plating option of 10 µ" (0.25 µm) over nickel. The insertion depth varies depending on the entry type, with specifications for both top and bottom entry configurations. This product is compatible with various mating connectors, including FTM, FTMH, and MW series.
1.00 mm Tiger Beam Cost-Effective Single
SOCKET, 1.0MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MLE-110-01-G-DV-A | 85T5607 |
| Product Name | Pin & Socket Connectors | Socket, 1.0Mm, Smt, 2X10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |