Samtec Inc. Pin & Socket Connectors MLE-120-01-G-DV-A

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-120-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-120-01-G-DV-A
Pin & Socket Connectors MLE-120-01-G-DV-A
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X20 Position; Connector Systems Samtec - 11R7844 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X20 Position; Connector Systems Samtec
11R7844
Socket, 1.0Mm, Smt, 2X20 Position; Connector Systems Samtec 11R7844
SOCKET, 1.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MLE-120-01-G-DV-A 11R7844
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333700-1227 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details