Samtec Inc. Pin & Socket Connectors MLE-103-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-103-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-103-01-G-DV
Pin & Socket Connectors MLE-103-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X3 Position; Connector Systems Samtec - 11P5214 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X3 Position; Connector Systems Samtec
11P5214
Socket, 1.0Mm, Smt, 2X3 Position; Connector Systems Samtec 11P5214
SOCKET, 1.0MM, SMT, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.0Mm, Smt, 2X3Way Rohs Compliant Samtec - 68AJ1822 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X3Way Rohs Compliant Samtec
68AJ1822
Socket, 1.0Mm, Smt, 2X3Way Rohs Compliant Samtec 68AJ1822
SOCKET, 1.0MM, SMT, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 1.0MM, SMT, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-103-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-103-01-G-DV
CONN RCPT 6POS 0.039 GOLD SMD

CONN RCPT 6POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-103-01-G-DV 11P5214 68AJ1822 MLE-103-01-G-DV
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X3 Position; Connector Systems Samtec Socket, 1.0Mm, Smt, 2X3Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details