Samtec Inc. Pin & Socket Connectors MLE-136-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-136-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-136-01-G-DV
Pin & Socket Connectors MLE-136-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X36 Position; Connector Systems Samtec - 11P5246 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X36 Position; Connector Systems Samtec
11P5246
Socket, 1.0Mm, Smt, 2X36 Position; Connector Systems Samtec 11P5246
SOCKET, 1.0MM, SMT, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-136-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-136-01-G-DV
CONN RCPT 72POS 0.039 GOLD SMD

CONN RCPT 72POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-136-01-G-DV 11P5246 MLE-136-01-G-DV
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X36 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers