Samtec Inc. Pin & Socket Connectors MLE-135-01-G-DV-A

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-135-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-135-01-G-DV-A
Pin & Socket Connectors MLE-135-01-G-DV-A
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X35 Position; Connector Systems Samtec - 85T5623 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X35 Position; Connector Systems Samtec
85T5623
Socket, 1.0Mm, Smt, 2X35 Position; Connector Systems Samtec 85T5623
SOCKET, 1.0MM, SMT, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MLE-135-01-G-DV-A 85T5623
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data