Samtec Inc. Pin & Socket Connectors MLE-105-01-G-DV

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-105-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-105-01-G-DV
Pin & Socket Connectors MLE-105-01-G-DV
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec - 11P5216 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec
11P5216
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec 11P5216
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MLE-105-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-105-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-105-01-G-DV
CONN RCPT 10POS 0.039 GOLD SMD

CONN RCPT 10POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MLE-105-01-G-DV 11P5216 MLE-105-01-G-DV
Product Name Pin & Socket Connectors Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4420 - Powell Electronics, Inc.
Nicomatic North America
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details