Samtec Inc. Pin & Socket Connectors MLE-112-01-G-DV-A

Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MLE-112-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MLE-112-01-G-DV-A
Pin & Socket Connectors MLE-112-01-G-DV-A
1.00 mm Tiger Beam Cost-Effective Single

1.00 mm Tiger Beam Cost-Effective Single

Buy Now
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec - 25R2900 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec
25R2900
Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec 25R2900
SOCKET, 1.0MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam MLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam MLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MLE-112-01-G-DV-A 25R2900
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smt, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details