Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
2000
2500
3000
3450
3500
3550
3600
3650
3700
3710
3720
3730
3740
3750
3760
3769
3770
3771
3772
3773
3774
3775
3776
3777
3778
3779
3780
3781
3790
3800
3810
3820
3830
3840
3850
3900
3950
4000
4050
4100
4500
5000
5409
| Product Name | Notes |
|---|---|
| .050 Tiger Beam Cost-effective Single Be | |
| 1.00 mm One-Piece Interface | |
| 1.00 mm PCI Express Gen 3 Edge Card Conn | |
| Board-to-Board / Mezzanine Connector | |
| Circular Push Pull Connector | |
| Circular Push Pull Connectors 50 OHM R/A | |
| Circular Push Pull Connectors ELBOW PLG | |
| Circular Push Pull Connectors ELBOW PLUG | |
| Circular Push Pull Connectors PLUG 900 C | |
| Connector | |
| Connectors | |
| FAKRA Female Contact Tape and Reel RG-17 | |
| FAKRA Straight Female Contact on Reels | |
| FAKRA Straight Female Contact RG-58 | |
| FAKRA Straight Male Contact on Reels RG | |
| FAKRA Straight Male Contact RG-58 | |
| FJH-20-D-04.73-4 | |
| FLA Connector Silicone Gasket | |
| FLA Receptacle NEMA ANSI C136.41, 3 Powe | |
| FLA Rotatable Receptacle NEMA ANSI C136. | |
| FLA Shorting Cap NEMA ANSI C136.41, Open | |
| FLA Shorting Cap NEMA ANSI C136.41, Shor | |
| FLA Tool-less Rotatable Receptacle NEMA | |
| FLB Base NEMA ANSI C136.41, 76mm, 3 Powe | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 100mm | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 130mm | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 35mm | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 50mm | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 60mm | |
| FLB Dome, NEMA ANSI C136.41, 76mm, 75mm | |
| FLOS, B Series B Size, Metal, 10A, 02 pi | |
| FLOS, B Series B Size, Metal, 7A, 04 pin | |
| FLOS, B Series C Size, Metal, 15A, 02 pi | |
| FLOS, B Series C Size, Metal, 5A, 08 pin | |
| FLOS, B Series C Size, Metal, 7A, 06 pin | |
| FLOS, B Series D Size, Metal, 25A, 02 pi | |
| Gasket for FLA Connector | |
| PLUG 90 2CTS C-COL | |
| PLUG 90 3CTS C-COL | |
| PLUG 90 4CTS C-COL | |
| PLUG 90 COAX(50 ) C | |
| PLUG 90 COLLET 2.7 | |
| PLUG 90 TRIAX(50 ) | |
| PLUG 90 UNIPOLE C-C | |
| PLUG UNIPOLE INSERT | |
| RF Connector | |
| RF | |
| Standard Circular Connector |
| << Prev | Next >> |