Times Microwave Systems (TMS) RF & Microwave FKP-01

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
FKP-01
RF & Microwave FKP-01
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number FKP-01
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
RF Connectors - 1045503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
2 suppliers