Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27473T8B44S

Description
JT 4C 4#22 SKT PLUG
Request a Quote
Description
JT 4C 4#22 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T8B44S - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#22 SKT PLUG

JT 4C 4#22 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27473T8B44S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473T8B44S
Connectors Mil-Qualified, Circular Body, All MS27473T8B44S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27473T8B44S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T8B44S
MIL Spec Connector - MIL-DTL-38999 II MS27473T8B44S
PLUG

PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
31K3541
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 31K3541
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T8B44S MS27473T8B44S MS27473T8B44S 31K3541
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Standard Circular Connectors - 1-2314102-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers