Spirax-Sarco Three-port Self-acting Control Valve for Liquid Systems TW

Description
The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with a Spirax Sarco SA control system to provide a self-acting temperature control unit. Alternatively, it can be used as an electrically actuated temperature control valve by fitting an EL7200 Series electric actuator with a suitable temperature transmitter and controller.
Description
The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with a Spirax Sarco SA control system to provide a self-acting temperature control unit. Alternatively, it can be used as an electrically actuated temperature control valve by fitting an EL7200 Series electric actuator with a suitable temperature transmitter and controller.

Suppliers

Company
Product
Description
Supplier Links
Three-port Self-acting Control Valve for Liquid Systems - TW - Spirax-Sarco
Cheltenham, United Kingdom
Three-port Self-acting Control Valve for Liquid Systems
TW
Three-port Self-acting Control Valve for Liquid Systems TW
The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with a Spirax Sarco SA control system to provide a self-acting temperature control unit. Alternatively, it can be used as an electrically actuated temperature control valve by fitting an EL7200 Series electric actuator with a suitable temperature transmitter and controller.

The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with a Spirax Sarco SA control system to provide a self-acting temperature control unit. Alternatively, it can be used as an electrically actuated temperature control valve by fitting an EL7200 Series electric actuator with a suitable temperature transmitter and controller.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number TW
Product Name Three-port Self-acting Control Valve for Liquid Systems
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Cast Iron (optional feature)
Media Water; Salt Water
Valve Size 0.75 to 1.50 inch (19.05 to 38.10 mm)
Maximum Pressure 232.06 to 362.59 psi (163 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123720080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact 10 mm Isolation Valve - E*210S* - Clippard
Specs
Valve Type Control Valve; Diaphragm
Primary Material Glass Filled Nylon
Media Water; Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AAA-SC 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A/R-507
Valve Size 0.38 inch (9.52 mm)
View Details