Spirax-Sarco 5" (DN125) to 8" (DN200) Alloy Steel Cage Design, Two-Port Control Valve CE83

Description
The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control.
Description
The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control.

Suppliers

Company
Product
Description
Supplier Links
5
Cheltenham, United Kingdom
5" (DN125) to 8" (DN200) Alloy Steel Cage Design, Two-Port Control Valve
CE83
5" (DN125) to 8" (DN200) Alloy Steel Cage Design, Two-Port Control Valve CE83
The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control.

The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control.

Supplier's Site
1
Cheltenham, United Kingdom
1" (DN25) to 4" (DN100) Alloy Steel Cage Design, Two-Port Control Valve
CE83
1" (DN25) to 4" (DN100) Alloy Steel Cage Design, Two-Port Control Valve CE83
The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 1" to 4" (DN25 to DN100) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control

The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 1" to 4" (DN25 to DN100) available with ASME and PN flange connections. When used in conjunction with a pneumatic linear actuator 'C' series valves will provide characterised modulating or on / off control

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco
Product Category Industrial Valves Industrial Valves
Product Number CE83 CE83
Product Name 5" (DN125) to 8" (DN200) Alloy Steel Cage Design, Two-Port Control Valve 1" (DN25) to 4" (DN100) Alloy Steel Cage Design, Two-Port Control Valve
Valve Type Control Valve Control Valve
Primary Material Steel; Alloy Steel Steel; Alloy Steel
Valve Size 5.00 to 8.00 inch (127.00 to 203.20 mm) 1.00 to 4.00 inch (25.40 to 101.60 mm)
Maximum Pressure 2250.00 psi (1584 m H2O) 2250.00 psi (1584 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pneumatic Solenoid Valves - 1215887 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details