TFC Ltd. DIN 6797 Open Type Internal Lock Washer DIN 6797 Open Type Internal Lock Washer

Description
Dimensions: mm Material: Steel Finish: Zinc & Clear
Description
Dimensions: mm Material: Steel Finish: Zinc & Clear

Suppliers

Company
Product
Description
Supplier Links
DIN 6797 Open Type Internal Lock Washer - DIN 6797 Open Type Internal Lock Washer - TFC Ltd.
Heathfield, United Kingdom
DIN 6797 Open Type Internal Lock Washer
DIN 6797 Open Type Internal Lock Washer
DIN 6797 Open Type Internal Lock Washer DIN 6797 Open Type Internal Lock Washer
Dimensions: mm Material: Steel Finish: Zinc & Clear

Dimensions:

mm


Material:

Steel


Finish:

Zinc & Clear

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Washers
Product Number DIN 6797 Open Type Internal Lock Washer
Product Name DIN 6797 Open Type Internal Lock Washer
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75312 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Washers - 1839051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.512 inch (13.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details