TFC Ltd. Nord-Lock Steel Washers Nord-Lock Steel Washers

Description
Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: Steel EN 1.7182 or equivalent Finish: Zinc Flake Coating (Delta Protekt), through hardened Installing the washers The pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible. Tightening Tighten Nord-Lock washers with standard tools according to the torque guidelines below. Tightening guidelines for other bolt grades are available through your Nord-Lock representative. Untightening Untightening Nord-Lock washers is as simple as tightening. Note that since the locking function is not based on increased friction, the untightening torque is generally lower than the tightening torque. Therefore it is not possible to measure offtorque as verification of locking function. Reusing Nord-Lock Nord-Lock washers can normally be reused. As with all fasteners, they should be inspected for wear before reassembly. Make sure that the washers are reinstalled correctly cam face to cam face. Nord-Lock recommends lubrication of fasteners before reuse in order to minimize changes in friction conditions.
Description
Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: Steel EN 1.7182 or equivalent Finish: Zinc Flake Coating (Delta Protekt), through hardened Installing the washers The pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible. Tightening Tighten Nord-Lock washers with standard tools according to the torque guidelines below. Tightening guidelines for other bolt grades are available through your Nord-Lock representative. Untightening Untightening Nord-Lock washers is as simple as tightening. Note that since the locking function is not based on increased friction, the untightening torque is generally lower than the tightening torque. Therefore it is not possible to measure offtorque as verification of locking function. Reusing Nord-Lock Nord-Lock washers can normally be reused. As with all fasteners, they should be inspected for wear before reassembly. Make sure that the washers are reinstalled correctly cam face to cam face. Nord-Lock recommends lubrication of fasteners before reuse in order to minimize changes in friction conditions.

Suppliers

Company
Product
Description
Supplier Links
Nord-Lock Steel Washers - Nord-Lock Steel Washers - TFC Ltd.
Heathfield, United Kingdom
Nord-Lock Steel Washers
Nord-Lock Steel Washers
Nord-Lock Steel Washers Nord-Lock Steel Washers
Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: Steel EN 1.7182 or equivalent Finish: Zinc Flake Coating (Delta Protekt), through hardened Installing the washers The pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible. Tightening Tighten Nord-Lock washers with standard tools according to the torque guidelines below. Tightening guidelines for other bolt grades are available through your Nord-Lock representative. Untightening Untightening Nord-Lock washers is as simple as tightening. Note that since the locking function is not based on increased friction, the untightening torque is generally lower than the tightening torque. Therefore it is not possible to measure offtorque as verification of locking function. Reusing Nord-Lock Nord-Lock washers can normally be reused. As with all fasteners, they should be inspected for wear before reassembly. Make sure that the washers are reinstalled correctly cam face to cam face. Nord-Lock recommends lubrication of fasteners before reuse in order to minimize changes in friction conditions.

Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads.


Dimensions:

millimetres


Material:

Steel EN 1.7182 or equivalent


Finish:

Zinc Flake Coating (Delta Protekt), through hardened


Installing the washers

The pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible.


Tightening

Tighten Nord-Lock washers with standard tools according to the torque guidelines below. Tightening guidelines for other bolt grades are available through your Nord-Lock representative.


Untightening

Untightening Nord-Lock washers is as simple as tightening. Note that since the locking function is not based on increased friction, the untightening torque is generally lower than the tightening torque. Therefore it is not possible to measure offtorque as verification of locking function.


Reusing Nord-Lock

Nord-Lock washers can normally be reused. As with all fasteners, they should be inspected for wear before reassembly. Make sure that the washers are reinstalled correctly cam face to cam face. Nord-Lock recommends lubrication of fasteners before reuse in order to minimize changes in friction conditions.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Washers
Product Number Nord-Lock Steel Washers
Product Name Nord-Lock Steel Washers
Washer Type Nord-Lock Steel Washers
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75603 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Washer - 7089D084109 - BUMAX®
Specs
Material StainlessSteel; Super Duplex
Metric Size M8
View Details