SQUARE SECTION SPRING WASHER - A2 STAINLESS STEEL -- SQUARE SECTION SPRING WASHER - A2 STAINLESS STEEL
TFC Ltd.
Square Section Spring Washer - A2 Stainless Steel
Square Section Spring Washer - A2 Stainless Steel
Description
Dimensions:
mm Material:
A2 Stainless Steel Finish:
Self Colour
Description
Dimensions:
mm Material:
A2 Stainless Steel Finish:
Self Colour
Suppliers
Dimensions:
mm Material:
A2 Stainless Steel Finish:
Self Colour
Dimensions:
mm
Material:
A2 Stainless Steel
Finish:
Self Colour
Supplier's Site
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
Square Section Spring Washer - A2 Stainless Steel |
|
Product Name
|
Square Section Spring Washer - A2 Stainless Steel |
|
Washer Type
|
Square or Rectangular Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.945 inch (24.000 mm)
View Details