BS 3410 BRASS WASHER TABLE 3 LIGHT -- BS 3410 BRASS WASHER TABLE 3 LIGHT
TFC Ltd.
BS 3410 Brass Washer Table 3 Light
BS 3410 Brass Washer Table 3 Light
Description
Dimensions:
Inches Material:
Brass Finish:
Self Colour
Description
Dimensions:
Inches Material:
Brass Finish:
Self Colour
Suppliers
Dimensions:
Inches Material:
Brass Finish:
Self Colour
Dimensions:
Inches
Material:
Brass
Finish:
Self Colour
Supplier's Site
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
BS 3410 Brass Washer Table 3 Light |
|
Product Name
|
BS 3410 Brass Washer Table 3 Light |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washer Type
Crinkle
Material
Copper; Copper
Finish
Plain
View Details