MALLABLE TAPER WASHER 'D' SHAPE 6.5DG -- MALLABLE TAPER WASHER 'D' SHAPE 6.5DG
TFC Ltd.
Mallable Taper Washer 'D' Shape 6.5Dg
Mallable Taper Washer 'D' Shape 6.5Dg
Description
Dimensions:
inches / mm Material:
Steel Finish:
Self Colour
Description
Dimensions:
inches / mm Material:
Steel Finish:
Self Colour
Suppliers
Dimensions:
inches / mm Material:
Steel Finish:
Self Colour
Dimensions:
inches / mm
Material:
Steel
Finish:
Self Colour
Supplier's Site
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
Mallable Taper Washer 'D' Shape 6.5Dg |
|
Product Name
|
Mallable Taper Washer 'D' Shape 6.5Dg |
|
Washer Type
|
D-shape
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel
Number Size
No. 10
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Copper; Copper
Finish
Plain
Inside Diameter
0.169 inch (4.300 mm)
View Details