TFC Ltd. BS 1802 Single Coil Rectangular Section Spring Washer BS 1802 Single Coil Rectangular Section Spring Washer

Description
Dimensions: Imperial Material: Steel Finish: Zinc & Colour / Self Colour
Description
Dimensions: Imperial Material: Steel Finish: Zinc & Colour / Self Colour

Suppliers

Company
Product
Description
Supplier Links
BS 1802 Single Coil Rectangular Section Spring Washer - BS 1802 Single Coil Rectangular Section Spring Washer - TFC Ltd.
Heathfield, United Kingdom
BS 1802 Single Coil Rectangular Section Spring Washer
BS 1802 Single Coil Rectangular Section Spring Washer
BS 1802 Single Coil Rectangular Section Spring Washer BS 1802 Single Coil Rectangular Section Spring Washer
Dimensions: Imperial Material: Steel Finish: Zinc & Colour / Self Colour

Dimensions:

Imperial


Material:

Steel


Finish:

Zinc & Colour / Self Colour

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Washers
Product Number BS 1802 Single Coil Rectangular Section Spring Washer
Product Name BS 1802 Single Coil Rectangular Section Spring Washer
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Beryllium Cooper. - MD4463MEA220X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.512 inch (13.000 mm)
View Details
Multi Turn Wave Springs with Shim End Stainless steel 304 - L200-H2 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
View Details
Wave Spring - CS100-L1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details