PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 33 Amps. 10 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 400, 240 VAC, 3 PHASE, 33 AMP, 7.5 KW, 10 HP,, FLANGE MOUNT - IP 20 NEMA TYPE OPEN, FIXED KEYPAD, NOT FILTERED, RS485. FREE 2 YEAR RADWELL WARRANTY
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | AC Motor Drives | DC Motor Drives |
| Product Number | 22C-B033F103 | 1124541 |
| Product Name | PowerFlex 400 7.5 kW (10 Hp) AC Drive | Drive |
| AC Input | 240 volts | 240 volts |