Allen-Bradley / Rockwell Automation AC Drive 22A-D4P0F104

Description
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
Request a Quote Datasheet
Description
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Drive - 22A-D4P0F104 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485

PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485

Supplier's Site Datasheet
AC Drive - 2 HP - 22A-D4P0F104 - Classic Automation LLC
Webster, NY, United States
AC Drive - 2 HP
22A-D4P0F104
AC Drive - 2 HP 22A-D4P0F104
PowerFlex - 480VAC 3-Phase 4A 1.5kW 2HP

PowerFlex - 480VAC 3-Phase 4A 1.5kW 2HP

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Classic Automation LLC
Product Category AC Motor Drives AC Motor Drives
Product Number 22A-D4P0F104 22A-D4P0F104
Product Name AC Drive AC Drive - 2 HP
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo Drive - 2097-V32PR2-LM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Power 800 watts
View Details
3 suppliers
Variable Speed Drive - 1305-BA02A-HA1 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Product Variable Speed
View Details
AC Drive - 20AB6P8C3AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details
AC Drive - 20AB4P2C3AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details