Allen-Bradley / Rockwell Automation AC Drive 22A-A2P1N103

Description
PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
Request a Quote Datasheet
Description
PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Drive - 22A-A2P1N103 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive

PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive

Supplier's Site Datasheet
AC Drive - 0.5 HP - 22A-A2P1N103 - Classic Automation LLC
Webster, NY, United States
AC Drive - 0.5 HP
22A-A2P1N103
AC Drive - 0.5 HP 22A-A2P1N103
PowerFlex - Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake

PowerFlex - Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake

Supplier's Site
Drive - 832142 - Radwell International
Willingboro, NJ, United States
Drive
832142
Drive 832142
AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 240 VAC, 1 PHASE, 2.1 AMP, 0.4 KW / 0.5 HP, PANEL MOUNT - IP 20 NEMA TYPE OPEN,, FIXED KEYPAD, NOT FILTERED, NO BRAKE IGBT. FREE 2 YEAR RADWELL WARRANTY

AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 240 VAC, 1 PHASE, 2.1 AMP, 0.4 KW / 0.5 HP, PANEL MOUNT - IP 20 NEMA TYPE OPEN,, FIXED KEYPAD, NOT FILTERED, NO BRAKE IGBT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Classic Automation LLC Radwell International
Product Category AC Motor Drives AC Motor Drives DC Motor Drives
Product Number 22A-A2P1N103 22A-A2P1N103 832142
Product Name AC Drive AC Drive - 0.5 HP Drive
AC Input 240 volts 240 volts
Unlock Full Specs
to access all available technical data