Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 114 Amps. 40 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 12 Amps. 3 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 143 Amps. 50 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 16.8 Amps. 5 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 24 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 30.8 Amps. 10 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 46.2 Amps. 15 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 64 Amps. 20 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 75 Amps. 25 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 208 VAC, 3 PH. 88 Amps. 30 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 124 Amps. 100 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 156 Amps. 125 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 180 Amps. 150 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 260 Amps. 200 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 260 Amps. 200 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 260 Amps. 200 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 310 Amps. 250 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 310 Amps. 250 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 34 Amps. 25 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 370 Amps. 300 HP. IP20 / Type 1. Fixed Keypad. ControlNet. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 370 Amps. 300 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 370 Amps. 300 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. BACnet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 4.8 Amps. 3 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 40 Amps. 30 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 460 Amps. 350 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 460 Amps. 350 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 52 Amps. 40 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. Ethernet. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 65 Amps. 50 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 96 Amps. 75 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 523 AC Drive, 120 VAC, 1 Phase, 0.25 HP, 0.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 120 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 120 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 120 VAC, 1 Phase, 1.5 HP, 1.1 kW Normal Duty; 1.5 HP, 1.1 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 0.25 HP, 0.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 0.25 HP, 0.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 240 VAC, 1 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 0.25 HP, 0.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 240 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 25 HP, 18.5 kW Normal Duty; 20 HP, 15 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 30 HP, 22 kW Normal Duty; 25 HP, 18.5 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, Filter
PowerFlex 523 AC Drive, 480 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 25 HP, 18.5 kW Normal Duty; 20 HP, 15 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 30 HP, 22 kW Normal Duty; 25 HP, 18.5 kW Heavy Duty, Frame E, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex 523 AC Drive, 600 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 120 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 120 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 120 VAC, 1 Phase, 1.5 HP, 1.1 kW Normal Duty; 1.5 HP, 1.1 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 1 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 1 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame D, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 25 HP, 18.5 kW Normal Duty; 20 HP, 15 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 30 HP, 22 kW Normal Duty; 25 HP, 18.5 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 25 HP, 18.5 kW Normal Duty; 20 HP, 15 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 30 HP, 22 kW Normal Duty; 25 HP, 18.5 kW Heavy Duty, Frame E, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B, IP20 NEMA /...
PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 600 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C, IP20 NEMA /...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 1 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame B,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 1 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame B,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame D,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame E,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame E,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3 HP, 2.2 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 240 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 10 HP, 7.5 kW Normal Duty; 10 HP, 7.5 kW Heavy Duty, Frame C,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 15 HP, 11 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 2 HP, 1.5 kW Normal Duty; 2 HP, 1.5 kW Heavy Duty, Frame A,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 20 HP, 15 kW Normal Duty; 15 HP, 11 kW Heavy Duty, Frame D,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 25 HP, 18.5 kW Normal Duty; 20 HP, 15 kW Heavy Duty, Frame E,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 30 HP, 22 kW Normal Duty; 25 HP, 18.5 kW Heavy Duty, Frame E,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 5 HP, 4 kW Normal Duty; 5 HP, 4 kW Heavy Duty, Frame B,...
PowerFlex 527 AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480 VAC, 3 Phase, 7.5 HP, 5.5 kW Normal Duty; 7.5 HP, 5.5 kW Heavy Duty, Frame C,...
PowerFlex 755T Packaged Drives, Air Cooled, Low Harmonic 755TL Drives, NEMA 12 / IP54 (USA - Fan and Filter), IEC IP54 (EMEA), ND - 900kW (920A), HD - 800kW (820A),...
PowerFlex 755T Packaged Drives, Air Cooled, Regenerative & Low Harmonic AFE, 755TR Drives, NEMA 1 / IP20 (USA), IEC IP21 (EMEA), ND - 450HP (435A), HD - 400HP (395A), 600...
PowerFlex 755T Packaged Drives, Air Cooled, Regenerative & Low Harmonic AFE, 755TR Drives, NEMA 1 / IP20 (USA), IEC IP21 (EMEA), ND - 7.5kW (15.4A), HD - 5.5kW (11.5A), 400...

<< Prev Next >>