Hubbell Incorporated Locking Device Receptacle 3771

Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3771 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3771
Locking Device Receptacle 3771
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
  • SINGLE LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 250 VDC, 600 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • 2.12 INCH FACE OUTER DIAMETER
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet
Locking Device Receptacle - 3771 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
3771
Locking Device Receptacle 3771
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 3771 3771
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type DC Power Connector AC Power Connector; DC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Mounting Style Flush Strap
Standards / Certifications UL; CSA; CE UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Compact Power Connectors - 1805359 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details