Hubbell Incorporated Power Interrupting Receptacle 20403

Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL FLUSH MOUNTING GROUNDING 3 POLE(S) 1.94 INCH FACE OUTER DIAMETER 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND WIRING BACK
Datasheet
Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL FLUSH MOUNTING GROUNDING 3 POLE(S) 1.94 INCH FACE OUTER DIAMETER 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND WIRING BACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 20403 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
20403
Power Interrupting Receptacle 20403
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL FLUSH MOUNTING GROUNDING 3 POLE(S) 1.94 INCH FACE OUTER DIAMETER 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND WIRING BACK
  • SINGLE TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • FLUSH MOUNTING
  • GROUNDING
  • 3 POLE(S)
  • 1.94 INCH FACE OUTER DIAMETER
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • BRYANT[R] BRAND
  • WIRING BACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 20403
Product Name Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F51S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details