Hubbell Incorporated Locking Flanged Male Base Inlet 3767

Description
POLARIZED TYPE GALVANIZED STEEL MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHERPROOF OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES LIFT COVER AND GASKET
Datasheet
Description
POLARIZED TYPE GALVANIZED STEEL MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHERPROOF OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES LIFT COVER AND GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 3767 - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
3767
Locking Flanged Male Base Inlet 3767
POLARIZED TYPE GALVANIZED STEEL MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VDC, 600 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHERPROOF OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES LIFT COVER AND GASKET
  • POLARIZED TYPE
  • GALVANIZED STEEL MATERIAL
  • METALLIC COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 250 VDC, 600 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WEATHERPROOF
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES LIFT COVER AND GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3767
Product Name Locking Flanged Male Base Inlet
Power Type DC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal - 6015 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details