Hubbell Incorporated Locking Device Receptacle 7379

Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7379 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7379
Locking Device Receptacle 7379
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
  • ARMORED, SINGLE LOCKING TYPE
  • MELAMINE MATERIAL
  • BLACK COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7379
Product Name Locking Device Receptacle
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 5-15 Single Receptacle - 88031010 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 1920-1732-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style DIN
View Details
2 suppliers