Hubbell Incorporated Power Interrupting Receptacle 23000G

Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL GROUNDING 2 POLE(S) 1.38 INCH FACE OUTER DIAMETER 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING BRYANT[R] BRAND WIRING BACK
Datasheet
Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL GROUNDING 2 POLE(S) 1.38 INCH FACE OUTER DIAMETER 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING BRYANT[R] BRAND WIRING BACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000G - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
23000G
Power Interrupting Receptacle 23000G
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL GROUNDING 2 POLE(S) 1.38 INCH FACE OUTER DIAMETER 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING BRYANT[R] BRAND WIRING BACK
  • SINGLE TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • GROUNDING
  • 2 POLE(S)
  • 1.38 INCH FACE OUTER DIAMETER
  • 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING
  • BRYANT[R] BRAND
  • WIRING BACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 23000G
Product Name Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.2824.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
AC Power Entry Modules - 2-6609930-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details