23000GB -- POWER INTERRUPTING RECEPTACLE
Hubbell Incorporated
Power Interrupting Receptacle
23000GB
Description
SINGLE TYPE
PHENOLIC MATERIAL
BLACK COLOR
GROUNDING
2 POLE(S)
125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING
BRYANT[R] BRAND
BACK WIRED
Description
SINGLE TYPE
PHENOLIC MATERIAL
BLACK COLOR
GROUNDING
2 POLE(S)
125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING
BRYANT[R] BRAND
BACK WIRED
Datasheet
Suppliers
Power Interrupting Receptacle
23000GB
SINGLE TYPE
PHENOLIC MATERIAL
BLACK COLOR
GROUNDING
2 POLE(S)
125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING
BRYANT[R] BRAND
BACK WIRED
- SINGLE TYPE
- PHENOLIC MATERIAL
- BLACK COLOR
- GROUNDING
- 2 POLE(S)
- 125 VAC/VDC 20 AMPERE, 250 VDC 10 AMPERE RATING
- BRYANT[R] BRAND
- BACK WIRED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
23000GB |
|
Product Name
|
Power Interrupting Receptacle |
|
Power Type
|
AC Power Connector; DC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single
|
|
Voltage Rating
|
125 to 250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details