Hubbell Incorporated Power Interrupting Receptacle 21420

Description
SINGLE TYPE CAST ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT. BRAND ANGLE HOUSING WITH 3/4 INCH TAP HUB WIRING BACK
Datasheet
Description
SINGLE TYPE CAST ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT. BRAND ANGLE HOUSING WITH 3/4 INCH TAP HUB WIRING BACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 21420 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
21420
Power Interrupting Receptacle 21420
SINGLE TYPE CAST ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL GROUNDING 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT. BRAND ANGLE HOUSING WITH 3/4 INCH TAP HUB WIRING BACK
  • SINGLE TYPE
  • CAST ALUMINUM MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • GROUNDING
  • 3 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • BRYANT. BRAND
  • ANGLE HOUSING WITH 3/4 INCH TAP HUB
  • WIRING BACK
Supplier's Site Datasheet
Power Interrupting Receptacle - 21420 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
21420
Power Interrupting Receptacle 21420
SINGLE, ANGLED TYPE; DIE-CAST MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

SINGLE, ANGLED TYPE; DIE-CAST MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 21420 21420
Product Name Power Interrupting Receptacle Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector AC Power Connector; DC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA UL
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details