Hubbell Incorporated Locking Device Receptacle FSL1FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL1R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/148-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL1R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/148-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - FSL1FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
FSL1FR
Locking Device Receptacle FSL1FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL1R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 28 VDC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/148-1, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • FSL1R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 28 VDC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/148-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - FSL1FR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
FSL1FR
BRYT Twist Lock FSL1FR
LKG RCPT, 30A 28V, FSL1R

LKG RCPT, 30A 28V, FSL1R

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number FSL1FR FSL1FR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type DC Power Connector
Device Type Receptacle Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512538-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Compact Power Connectors - 1763395 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
NEMA 5-15R Straight Blade Device - Q-912 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IP44 Splashproof Angled Inlet - A51S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers