Hubbell Incorporated Power Interrupting Receptacle 25250

Description
SINGLE WITH COVER TYPE PHENOLIC INTERIOR, ALUMINUM HOUSING/COVER MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
Datasheet
Description
SINGLE WITH COVER TYPE PHENOLIC INTERIOR, ALUMINUM HOUSING/COVER MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 25250 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
25250
Power Interrupting Receptacle 25250
SINGLE WITH COVER TYPE PHENOLIC INTERIOR, ALUMINUM HOUSING/COVER MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
  • SINGLE WITH COVER TYPE
  • PHENOLIC INTERIOR, ALUMINUM HOUSING/COVER MATERIAL
  • BLACK COLOR
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • GROUNDING
  • 4 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • BRYANT[R] BRAND
  • USED ON FD/FS BOX
Supplier's Site Datasheet
Power Interrupting Receptacle - 25250 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
25250
Power Interrupting Receptacle 25250
SINGLE WITH LIFT LID TYPE; DIE-CAST MATERIAL; 5 WIRE(S); 4 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H

SINGLE WITH LIFT LID TYPE; DIE-CAST MATERIAL; 5 WIRE(S); 4 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 25250 25250
Product Name Power Interrupting Receptacle Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector AC Power Connector; DC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details