Hubbell Incorporated Power Interrupting Receptacle 25403

Description
SINGLE TYPE PHENOLIC INTERIOR, BLUE METAL HOUSING MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
Datasheet
Description
SINGLE TYPE PHENOLIC INTERIOR, BLUE METAL HOUSING MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 25403 - Hubbell Incorporated
Orange, CT, USA
Power Interrupting Receptacle
25403
Power Interrupting Receptacle 25403
SINGLE TYPE PHENOLIC INTERIOR, BLUE METAL HOUSING MATERIAL BLACK COLOR 5 WIRE(S) UL, CSA APPROVAL GROUNDING 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING BRYANT[R] BRAND USED ON FD/FS BOX
  • SINGLE TYPE
  • PHENOLIC INTERIOR, BLUE METAL HOUSING MATERIAL
  • BLACK COLOR
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • GROUNDING
  • 4 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • BRYANT[R] BRAND
  • USED ON FD/FS BOX
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 25403
Product Name Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F42S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers