Hubbell Incorporated Locking Device Receptacle 3769

Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3769 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3769
Locking Device Receptacle 3769
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
  • ARMORED, SINGLE LOCKING TYPE
  • MELAMINE MATERIAL
  • BLACK COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.12 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
Supplier's Site Datasheet
Locking Device Receptacle - 3769 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
3769
Locking Device Receptacle 3769
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 3769 3769
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type DC Power Connector AC Power Connector; DC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA UL; CSA
Type / Features Locking Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q213-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details