Hubbell Incorporated Locking Flanged Male Base Inlet 7968

Description
POLARIZED TYPE STEEL CASING MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND INCLUSION LIFT COVER
Datasheet
Description
POLARIZED TYPE STEEL CASING MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND INCLUSION LIFT COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7968 - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
7968
Locking Flanged Male Base Inlet 7968
POLARIZED TYPE STEEL CASING MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND INCLUSION LIFT COVER
  • POLARIZED TYPE
  • STEEL CASING MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • BRYANT[R] BRAND
  • INCLUSION LIFT COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7968
Product Name Locking Flanged Male Base Inlet
Power Type DC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F41S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers