Appleton Electric Cable Gland CGG323

Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH, 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet
Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH, 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - CGG323 - Appleton Electric
Rosemont, IL, USA
Cable Gland
CGG323
Cable Gland CGG323
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH, 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
  • STRAIGHT TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE
  • 3/4 INCH, 1 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CABLE OUTER DIAMETER
  • USED ON CG/CG90 SERIES CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number CGG323
Product Name Cable Gland
Opening Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2100630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details