Appleton Electric Cable Gland 20E1FW0505

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES INNER DISPLACEMENT SEAL, LRS (LOAD RETENTION SEAL) OUTER SEAL E1FW MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES INNER DISPLACEMENT SEAL, LRS (LOAD RETENTION SEAL) OUTER SEAL E1FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 20E1FW0505 - Appleton Electric
Rosemont, IL, USA
Cable Gland
20E1FW0505
Cable Gland 20E1FW0505
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES INNER DISPLACEMENT SEAL, LRS (LOAD RETENTION SEAL) OUTER SEAL E1FW MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 2.38 INCH
  • ARMORED CABLE CABLE TYPE
  • IP66 ENCLOSURE
  • 1/2 INCH NPT THREAD SIZE
  • 76 TO 266 DEG F OPERATING TEMPERATURE
  • FLAMEPROOF
  • 0.49 TO 0.82 INCH CABLE OUTER DIAMETER
  • APPLICATION HAZARDOUS LOCATION
  • INCLUDES INNER DISPLACEMENT SEAL, LRS (LOAD RETENTION SEAL) OUTER SEAL
  • E1FW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 20E1FW0505
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1856076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3150 inch (8 mm)
View Details