Appleton Electric Cable Gland 40PX1255

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.66 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1-1/4 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.87 TO 1.26 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.66 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1-1/4 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.87 TO 1.26 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 40PX1255 - Appleton Electric
Rosemont, IL, USA
Cable Gland
40PX1255
Cable Gland 40PX1255
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.66 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1-1/4 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.87 TO 1.26 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 3.66 INCH
  • UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE
  • UL, CSA C22.2 APPROVAL
  • IP66/67/68 ENCLOSURE
  • 1-1/4 INCH NPT THREAD SIZE
  • 76 TO 185 DEG F OPERATING TEMPERATURE
  • FLAMEPROOF
  • 0.87 TO 1.26 INCH CABLE OUTER DIAMETER
  • APPLICATION HAZARDOUS LOCATION
  • INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL
  • PXSS2K MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 40PX1255
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601056R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
EMC Cable Gland - 4264029 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details