Appleton Electric Cable Gland CGG272

Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet
Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - CGG272 - Appleton Electric
Rosemont, IL, USA
Cable Gland
CGG272
Cable Gland CGG272
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
  • STRAIGHT TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE
  • 1/2 INCH, 3/4 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CABLE OUTER DIAMETER
  • USED ON CG/CG90 SERIES CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number CGG272
Product Name Cable Gland
Opening Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601127R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Traction Relief Cable Gland - 4308166 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers