Appleton Electric Cable Gland 20LPX0505

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.63 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.63 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 20LPX0505 - Appleton Electric
Rosemont, IL, USA
Cable Gland
20LPX0505
Cable Gland 20LPX0505
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.63 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 2.382 INCH
  • UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE
  • UL, CSA C22.2 APPROVAL
  • NEMA 4X, IP66, IP67, IP68 ENCLOSURE
  • 1/2 INCH THREAD SIZE
  • -76 TO 212 DEG F OPERATING TEMPERATURE
  • FLAME PROOF
  • 0.63 INCH CABLE OUTER DIAMETER
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 20LPX0505
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2141082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details