Appleton Electric Cable Gland 2016A2F0505

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.13 TO 0.34 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.13 TO 0.34 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 2016A2F0505 - Appleton Electric
Rosemont, IL, USA
Cable Gland
2016A2F0505
Cable Gland 2016A2F0505
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.13 TO 0.34 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 1.42 INCH
  • UNARMORED CABLE CABLE TYPE
  • CSA C22.2 APPROVAL
  • IP66 ENCLOSURE
  • 1/2 INCH NPT THREAD SIZE
  • 76 TO 266 DEG F OPERATING TEMPERATURE
  • FLAMEPROOF, WEATHERPROOF
  • 0.13 TO 0.34 INCH CABLE OUTER DIAMETER
  • APPLICATION HAZARDOUS LOCATION
  • A2F MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 2016A2F0505
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 2100604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details