Appleton Electric Cable Gland CGG325

Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet
Description
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - CGG325 - Appleton Electric
Rosemont, IL, USA
Cable Gland
CGG325
Cable Gland CGG325
STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CABLE OUTER DIAMETER USED ON CG/CG90 SERIES CONNECTOR
  • STRAIGHT TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE
  • 3/4 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CABLE OUTER DIAMETER
  • USED ON CG/CG90 SERIES CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number CGG325
Product Name Cable Gland
Opening Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605049R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details