Appleton Electric Cable Gland 32PX1005

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.33 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.67 TO 1.04 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.33 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.67 TO 1.04 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 32PX1005 - Appleton Electric
Rosemont, IL, USA
Cable Gland
32PX1005
Cable Gland 32PX1005
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.33 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1 INCH NPT THREAD SIZE 76 TO 185 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.67 TO 1.04 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL PXSS2K MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 3.33 INCH
  • UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE
  • UL, CSA C22.2 APPROVAL
  • IP66/67/68 ENCLOSURE
  • 1 INCH NPT THREAD SIZE
  • 76 TO 185 DEG F OPERATING TEMPERATURE
  • FLAMEPROOF
  • 0.67 TO 1.04 INCH CABLE OUTER DIAMETER
  • APPLICATION HAZARDOUS LOCATION
  • INCLUDES SOLO LSF (LOW SMOKE FUMES) THERMOPLASTIC ELASTOMER SEAL
  • PXSS2K MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 32PX1005
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG603012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details