Appleton Electric Cable Gland 25PX0755

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.78 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.78 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 25PX0755 - Appleton Electric
Rosemont, IL, USA
Cable Gland
25PX0755
Cable Gland 25PX0755
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.78 INCH CABLE OUTER DIAMETER APPLETON[R] BRAND
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 2.657 INCH
  • UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE
  • UL, CSA C22.2 APPROVAL
  • NEMA 4X, IP66, IP67, IP68 ENCLOSURE
  • 3/4 INCH THREAD SIZE
  • -76 TO 212 DEG F OPERATING TEMPERATURE
  • FLAME PROOF
  • 0.78 INCH CABLE OUTER DIAMETER
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 25PX0755
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601145R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details