Appleton Electric Cable Gland 20SA2F0505

Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.24 TO 0.46 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.24 TO 0.46 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland - 20SA2F0505 - Appleton Electric
Rosemont, IL, USA
Cable Gland
20SA2F0505
Cable Gland 20SA2F0505
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF, WEATHERPROOF 0.24 TO 0.46 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION A2F MODEL
  • STRAIGHT TYPE
  • NICKEL PLATED BRASS MATERIAL
  • 1.42 INCH
  • UNARMORED CABLE CABLE TYPE
  • CSA C22.2 APPROVAL
  • IP66 ENCLOSURE
  • 1/2 INCH NPT THREAD SIZE
  • 76 TO 266 DEG F OPERATING TEMPERATURE
  • FLAMEPROOF, WEATHERPROOF
  • 0.24 TO 0.46 INCH CABLE OUTER DIAMETER
  • APPLICATION HAZARDOUS LOCATION
  • A2F MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Sealing Glands
Product Number 20SA2F0505
Product Name Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG602010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers