Artesyn Embedded Power Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3
Product Name Notes
The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the...
The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc...
The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V...
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an...
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that...
The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range...
The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and...
The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other...
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to...
The SMT10E series of non-isolated DC-DC converters comprises five fixed output models offering voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V, and one wide output...
The SMT12F series of non-isolated DC-DC converters comprises two models, both capable of providing up to 12 amps output current. One model accepts a 2.97 to 3.63 Vdc input and...
The SMT15C series of surface-mount 15 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to...
The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over...
Total Max Power: 200 W Total Max Current: 40 A Input Voltage: 10.8 V to 13.8 V Output Voltage: 0.9 V to 5 V Outputs:...

<< Prev